Hammond Power Solutions, Inc. Cntl 500Va 208/277/380-120/240 Rohs Compliant Hammond Power Solutions PH500MGJ

Description
CNTL 500VA 208/277/380-120/240 ROHS COMPLIANT: YES
Description
CNTL 500VA 208/277/380-120/240 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cntl 500Va 208/277/380-120/240 Rohs Compliant Hammond Power Solutions - 48M5032 - Newark, An Avnet Company
Chicago, IL, United States
Cntl 500Va 208/277/380-120/240 Rohs Compliant Hammond Power Solutions
48M5032
Cntl 500Va 208/277/380-120/240 Rohs Compliant Hammond Power Solutions 48M5032
CNTL 500VA 208/277/380-120/240 ROHS COMPLIANT: YES

CNTL 500VA 208/277/380-120/240 ROHS COMPLIANT: YES

Supplier's Site
Transformer, control, pri: 380/277/208V, 1ph, sec:500Va, 120/240V, 4.17/2.08A - 70191779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, control, pri: 380/277/208V, 1ph, sec:500Va, 120/240V, 4.17/2.08A
70191779
Transformer, control, pri: 380/277/208V, 1ph, sec:500Va, 120/240V, 4.17/2.08A 70191779
The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit. The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look. Features: 600V Class, Machine Tool Rated Industrial Control Transformers Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative 50/60 Hertz (60Hz on PH***AJ and PH***AR) VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative Superior Insulation System 50-150 VA, Temperature Rise 55°C, Insulation Class 105°C 250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C 2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire) Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI) Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA cULus Listed (Approved for U.S. and Canada) CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR) LIFETIME Warranty (Limited) RoHS Compliant

The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit.
The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look.
Features:

  • 600V Class, Machine Tool Rated Industrial Control Transformers
  • Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative
  • 50/60 Hertz (60Hz on PH***AJ and PH***AR)
  • VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative
  • Superior Insulation System
    50-150 VA, Temperature Rise 55°C, Insulation Class 105°C
    250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C
    2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C
  • Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability
  • Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core
  • Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire)
  • Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI)
  • Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA
  • cULus Listed (Approved for U.S. and Canada)
  • CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR)
  • LIFETIME Warranty (Limited)
  • RoHS Compliant
Supplier's Site
Control Transformer - 26375966 - Radwell International
Willingboro, NJ, United States
Control Transformer
26375966
Control Transformer 26375966
CONTROL TRANSFORMER, ENCAPSULATED CORE, 500 VA, 1-PHASE, 208/277/380 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CONTROL TRANSFORMER, ENCAPSULATED CORE, 500 VA, 1-PHASE, 208/277/380 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Power Transformers Transformers Power Transformers
Product Number 48M5032 70191779 26375966
Product Name Cntl 500Va 208/277/380-120/240 Rohs Compliant Hammond Power Solutions Transformer, control, pri: 380/277/208V, 1ph, sec:500Va, 120/240V, 4.17/2.08A Control Transformer
Other Transformer Types / Applications Isolation; Telecom
Standards UL; CE
Operating Frequency 50 to 60 Hz
Input Voltage 208 to 380 volts 240 to 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F36-350 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details