Hammond Power Solutions, Inc. Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions PH350QR

Description
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:29.2A; Transformer Terminals:Screw; Weight:10.1lb RoHS Compliant: Yes
Datasheet
Description
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:29.2A; Transformer Terminals:Screw; Weight:10.1lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions - 48M5022 - Newark, An Avnet Company
Chicago, IL, United States
Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions
48M5022
Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions 48M5022
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:29.2A; Transformer Terminals:Screw; Weight:10.1lb RoHS Compliant: Yes

CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:29.2A; Transformer Terminals:Screw; Weight:10.1lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 48M5022
Product Name Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F28-200-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
Forward Mode Transformers for TI TPS23756 PoE Interface - JA4667-AL JA4667-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details