Hammond Power Solutions, Inc. Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions PH350PG

Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:29.2A; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:29.2A; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions - 48M5021 - Newark, An Avnet Company
Chicago, IL, United States
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
48M5021
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions 48M5021
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:29.2A; Transformer Terminals:Screw RoHS Compliant: Yes

MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:29.2A; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, control, pri: 120/240V, 1ph, 60Hz, sec: 350VA, 12/24V, 29.2/14.6A - 70191741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, control, pri: 120/240V, 1ph, 60Hz, sec: 350VA, 12/24V, 29.2/14.6A
70191741
Transformer, control, pri: 120/240V, 1ph, 60Hz, sec: 350VA, 12/24V, 29.2/14.6A 70191741
The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit. The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look. Features: 600V Class, Machine Tool Rated Industrial Control Transformers Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative 50/60 Hertz (60Hz on PH***AJ and PH***AR) VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative Superior Insulation System 50-150 VA, Temperature Rise 55°C, Insulation Class 105°C 250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C 2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire) Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI) Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA cULus Listed (Approved for U.S. and Canada) CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR) LIFETIME Warranty (Limited) RoHS Compliant

The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit.
The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look.
Features:

  • 600V Class, Machine Tool Rated Industrial Control Transformers
  • Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative
  • 50/60 Hertz (60Hz on PH***AJ and PH***AR)
  • VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative
  • Superior Insulation System
    50-150 VA, Temperature Rise 55°C, Insulation Class 105°C
    250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C
    2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C
  • Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability
  • Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core
  • Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire)
  • Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI)
  • Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA
  • cULus Listed (Approved for U.S. and Canada)
  • CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR)
  • LIFETIME Warranty (Limited)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Transformers
Product Number 48M5021 70191741
Product Name Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions Transformer, control, pri: 120/240V, 1ph, 60Hz, sec: 350VA, 12/24V, 29.2/14.6A
Transformer Type Encapsulated Transformers
Output Voltage 11 to 12 volts 12 to 24 volts
Other Transformer Types / Applications Isolation; Telecom
Standards UL; CE
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Chassis Mount Leaded World Series™ Power Transformers - VPL28-1700 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers
Control Circuit Transformer - 1497A-A12-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1500 VA
View Details
D18XX, CS1XXX Series Current Sensors - CS1750L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details