Hammond Power Solutions, Inc. Control Transformer; Secondary Voltages Hammond Power Solutions PH350MLI-FK

Description
CONTROL TRANSFORMER; Secondary Voltages:24V, 115V; Power Rating:350VA; Current Rating:3.04A; External Depth:141.23mm; External Height:112.78mm; External Width:114.3mm; Input Voltage:480V; Output Current:3.04A; Weight:11lb RoHS Compliant: Yes
Datasheet
Description
CONTROL TRANSFORMER; Secondary Voltages:24V, 115V; Power Rating:350VA; Current Rating:3.04A; External Depth:141.23mm; External Height:112.78mm; External Width:114.3mm; Input Voltage:480V; Output Current:3.04A; Weight:11lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer; Secondary Voltages Hammond Power Solutions - 03P4705 - Newark, An Avnet Company
Chicago, IL, United States
Control Transformer; Secondary Voltages Hammond Power Solutions
03P4705
Control Transformer; Secondary Voltages Hammond Power Solutions 03P4705
CONTROL TRANSFORMER; Secondary Voltages:24V, 115V; Power Rating:350VA; Current Rating:3.04A; External Depth:141.23mm; External Height:112.78mm; External Width:114.3mm; Input Voltage:480V; Output Current:3.04A; Weight:11lb RoHS Compliant: Yes

CONTROL TRANSFORMER; Secondary Voltages:24V, 115V; Power Rating:350VA; Current Rating:3.04A; External Depth:141.23mm; External Height:112.78mm; External Width:114.3mm; Input Voltage:480V; Output Current:3.04A; Weight:11lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 03P4705
Product Name Control Transformer; Secondary Voltages Hammond Power Solutions
Input Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-050L CST2-050LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497A-A4-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 150 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details