Hammond Power Solutions, Inc. Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions PH350MEMX

Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 110V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:3.18A; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 110V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:3.18A; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions - 48M5017 - Newark, An Avnet Company
Chicago, IL, United States
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
48M5017
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions 48M5017
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 110V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:3.18A; Transformer Terminals:Screw RoHS Compliant: Yes

MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 110V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:3.18A; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
HAMD General Purpose Transformers - PH350MEMX - Galco Industrial Electronics
Madison Heights, MI, United States
HAMD General Purpose Transformers
PH350MEMX
HAMD General Purpose Transformers PH350MEMX
HPS Imperator, 350VA, 1PH, Open,

HPS Imperator, 350VA, 1PH, Open,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Transformers Power Transformers
Product Number 48M5017 PH350MEMX
Product Name Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions HAMD General Purpose Transformers
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-240D3SL FCT1-240D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A5-M12-2-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details