Hammond Power Solutions, Inc. Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 350VA, 115/95V, 3.04A PH350MBMH

Description
Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 350VA, 115/95V, 3.04A
Datasheet
Description
Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 350VA, 115/95V, 3.04A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 350VA, 115/95V, 3.04A - 70191750 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 350VA, 115/95V, 3.04A
70191750
Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 350VA, 115/95V, 3.04A 70191750
Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 350VA, 115/95V, 3.04A

Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 350VA, 115/95V, 3.04A

Supplier's Site
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions - 48M5016 - Newark, An Avnet Company
Chicago, IL, United States
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
48M5016
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions 48M5016
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:3.04A; Transformer Terminals:Screw RoHS Compliant: Yes

MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:3.04A; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Power Transformers
Product Number 70191750 48M5016
Product Name Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 350VA, 115/95V, 3.04A Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
Other Transformer Types / Applications Isolation; Telecom
Standards UL; CE
Operating Frequency 50 to 60 Hz
Input Voltage 230 to 575 volts
Unlock Full Specs
to access all available technical data