TRANSFORMER, ENCAPSULATED CORE, 250 VA, 1-PHASE, 240/480 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
HAMMOND POWER SOLUTIONS Transformers PH250MQMJ
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:2.08A; Transformer Terminals:Screw RoHS Compliant: Yes
HPS Imperator, 250VA, 1PH, Open,
The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit.
The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look.
Features:
| Radwell International | Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | 19219153 | 48M5010 | PH250MQMJ | 70191723 | |
| Product Name | Control Transformer | Control Transformer | Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions | HAMD General Purpose Transformers | Transformer, control, pri:240/480VAC, sec:120/240VAC, 250VA, 2.08/1.04A |
| Input Voltage | 240 to 480 volts | 240 to 480 volts | |||
| Transformer Type | Encapsulated Transformers | ||||
| Output Voltage | 110 to 120 volts | 120 to 240 volts | |||
| Other Transformer Types / Applications | Isolation; Telecom |