Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 250VA, 115/95V, 2.17A
HPS Imperator, 250VA, 1PH, Open,
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:2.17A; Transformer Terminals:Screw RoHS Compliant: Yes
| Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Power Transformers |
| Product Number | 70191749 | PH250MBMH | 48M5006 |
| Product Name | Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 250VA, 115/95V, 2.17A | HAMD General Purpose Transformers | Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions |
| Other Transformer Types / Applications | Isolation; Telecom | ||
| Standards | UL; CE | ||
| Operating Frequency | 50 to 60 Hz | ||
| Input Voltage | 230 to 575 volts |