Hammond Power Solutions, Inc. Control Transformer, PH/PHD, 250 VA, 600 V, 60 Hz PH250AJ

Description
Control Transformer, PH/PHD, 250 VA, 600 V, 60 Hz
Description
Control Transformer, PH/PHD, 250 VA, 600 V, 60 Hz

Suppliers

Company
Product
Description
Supplier Links
Control Transformer, PH/PHD, 250 VA, 600 V, 60 Hz - 70191798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Control Transformer, PH/PHD, 250 VA, 600 V, 60 Hz
70191798
Control Transformer, PH/PHD, 250 VA, 600 V, 60 Hz 70191798
Control Transformer, PH/PHD, 250 VA, 600 V, 60 Hz

Control Transformer, PH/PHD, 250 VA, 600 V, 60 Hz

Supplier's Site
Control Transformer - 20460480 - Radwell International
Willingboro, NJ, United States
Control Transformer
20460480
Control Transformer 20460480
CONTROL TRANSFORMER, PRIMARY, 250 VA/600V AC, SECONDARY/120-240V AC, 2.08/1.04 AMP, HPS IMPERATOR. FREE 2 YEAR RADWELL WARRANTY

CONTROL TRANSFORMER, PRIMARY, 250 VA/600V AC, SECONDARY/120-240V AC, 2.08/1.04 AMP, HPS IMPERATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Transformers Power Transformers
Product Number 70191798 20460480
Product Name Control Transformer, PH/PHD, 250 VA, 600 V, 60 Hz Control Transformer
Secondary Current Rating 1.04 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH075-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Transformers - Power Transformers - 164J28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 36 VA
View Details
4 suppliers