Hammond Power Solutions, Inc. Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions PH150QR

Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:12.5A; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:12.5A; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions - 48M5001 - Newark, An Avnet Company
Chicago, IL, United States
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
48M5001
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions 48M5001
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:12.5A; Transformer Terminals:Screw RoHS Compliant: Yes

MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:12.5A; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 48M5001
Product Name Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497A-A4-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 150 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details