Hammond Power Solutions, Inc. HAMD General Purpose Transformers PH150PP

Description
HPS Imperator, 150VA, 1PH, Open,
Datasheet
Description
HPS Imperator, 150VA, 1PH, Open,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAMD General Purpose Transformers - PH150PP - Galco Industrial Electronics
Madison Heights, MI, United States
HAMD General Purpose Transformers
PH150PP
HAMD General Purpose Transformers PH150PP
HPS Imperator, 150VA, 1PH, Open,

HPS Imperator, 150VA, 1PH, Open,

Supplier's Site
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions - 16F8387 - Newark, An Avnet Company
Chicago, IL, United States
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
16F8387
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions 16F8387
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:1.25A; Transformer Terminals:Screw RoHS Compliant: Yes

MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:1.25A; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number PH150PP 16F8387
Product Name HAMD General Purpose Transformers Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-473 LPD5010-473MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details