Hammond Power Solutions, Inc. Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions PH150MBMH

Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:1.3A; Transformer Terminals:Screw RoHS Compliant: Yes
Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:1.3A; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Machine Tool Control Transformer, part number 48M4995, is a chassis mount transformer designed for industrial applications. It features an encapsulated design, ensuring durability and protection in various environments. The transformer offers secondary voltage options of 95V and 115V, with a power rating of 150VA and a current rating of 1.3A. It operates within a frequency range of 50Hz to 60Hz, making it suitable for a variety of electrical systems. Additionally, the transformer is RoHS compliant, indicating that it meets environmental standards for hazardous substances. This product is ideal for engineers seeking reliable and efficient power solutions for machine tool applications.

Datasheet Summary
Powered by GS/AI

The Machine Tool Control Transformer, part number 48M4995, is a chassis mount transformer designed for industrial applications. It features an encapsulated design, ensuring durability and protection in various environments. The transformer offers secondary voltage options of 95V and 115V, with a power rating of 150VA and a current rating of 1.3A. It operates within a frequency range of 50Hz to 60Hz, making it suitable for a variety of electrical systems. Additionally, the transformer is RoHS compliant, indicating that it meets environmental standards for hazardous substances. This product is ideal for engineers seeking reliable and efficient power solutions for machine tool applications.

Suppliers

Company
Product
Description
Supplier Links
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions - 48M4995 - Newark, An Avnet Company
Chicago, IL, United States
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
48M4995
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions 48M4995
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:1.3A; Transformer Terminals:Screw RoHS Compliant: Yes

MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:1.3A; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
HAMD General Purpose Transformers - PH150MBMH - Galco Industrial Electronics
Madison Heights, MI, United States
HAMD General Purpose Transformers
PH150MBMH
HAMD General Purpose Transformers PH150MBMH
HPS Imperator, 150VA, 1PH, Open,

HPS Imperator, 150VA, 1PH, Open,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Transformers Power Transformers
Product Number 48M4995 PH150MBMH
Product Name Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions HAMD General Purpose Transformers
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
CS60 Series 50/60 Hz Current Sensor - CS60-100L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
PC Mount Split Pack™ Power Transformers - F16-070 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers