Hammond Power Solutions, Inc. Cntl 1500Va 240X480-120X240 Rohs Compliant Hammond Power Solutions PH1500MQMJ

Description
CNTL 1500VA 240x480-120x240 RoHS Compliant: Yes
Description
CNTL 1500VA 240x480-120x240 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cntl 1500Va 240X480-120X240 Rohs Compliant Hammond Power Solutions - 48M5003 - Newark, An Avnet Company
Chicago, IL, United States
Cntl 1500Va 240X480-120X240 Rohs Compliant Hammond Power Solutions
48M5003
Cntl 1500Va 240X480-120X240 Rohs Compliant Hammond Power Solutions 48M5003
CNTL 1500VA 240x480-120x240 RoHS Compliant: Yes

CNTL 1500VA 240x480-120x240 RoHS Compliant: Yes

Supplier's Site
Control Transformer - 26376021 - Radwell International
Willingboro, NJ, United States
Control Transformer
26376021
Control Transformer 26376021
CONTROL TRANSFORMER, ENCAPSULATED CORE, 1.5 KVA, 1-PHASE, 240/480 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

CONTROL TRANSFORMER, ENCAPSULATED CORE, 1.5 KVA, 1-PHASE, 240/480 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer, control, pri:240/480VAC, sec:120/240VAC, 1500VA, 12.5/6.25A - 70191728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, control, pri:240/480VAC, sec:120/240VAC, 1500VA, 12.5/6.25A
70191728
Transformer, control, pri:240/480VAC, sec:120/240VAC, 1500VA, 12.5/6.25A 70191728
The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit. The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look. Features: 600V Class, Machine Tool Rated Industrial Control Transformers Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative 50/60 Hertz (60Hz on PH***AJ and PH***AR) VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative Superior Insulation System 50-150 VA, Temperature Rise 55°C, Insulation Class 105°C 250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C 2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire) Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI) Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA cULus Listed (Approved for U.S. and Canada) CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR) LIFETIME Warranty (Limited) RoHS Compliant

The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit.
The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look.
Features:

  • 600V Class, Machine Tool Rated Industrial Control Transformers
  • Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative
  • 50/60 Hertz (60Hz on PH***AJ and PH***AR)
  • VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative
  • Superior Insulation System
    50-150 VA, Temperature Rise 55°C, Insulation Class 105°C
    250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C
    2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C
  • Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability
  • Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core
  • Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire)
  • Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI)
  • Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA
  • cULus Listed (Approved for U.S. and Canada)
  • CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR)
  • LIFETIME Warranty (Limited)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Transformers
Product Number 48M5003 26376021 70191728
Product Name Cntl 1500Va 240X480-120X240 Rohs Compliant Hammond Power Solutions Control Transformer Transformer, control, pri:240/480VAC, sec:120/240VAC, 1500VA, 12.5/6.25A
Input Voltage 240 to 480 volts 240 to 480 volts
Other Transformer Types / Applications Isolation; Telecom
Standards UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data