Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
HAMMOND POWER SOLUTIONS, INC.
PH100PP -- HAMD GENERAL PURPOSE TRANSFORMERS
Hammond Power Solutions, Inc.
HAMD General Purpose Transformers
PH100PP
Description
HPS Imperator, 100VA, 1PH, Open,
Galco Industrial Electronics
Done
Description
HPS Imperator, 100VA, 1PH, Open,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
HAMD General Purpose Transformers
PH100PP
HAMD General Purpose Transformers
PH100PP
HPS Imperator, 100VA, 1PH, Open,
HPS Imperator, 100VA, 1PH, Open,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Power Transformers
Product Number
PH100PP
Product Name
HAMD General Purpose Transformers
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
SCT4316-0025 | Ring-type current transformer, differential current type A, 25 A AC, size 3 New
View Details
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497A-A7-M8-0-N
Specs
Input Voltage
208 to 380 volts
Power Rating (VA)
300 VA
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
1182F30
Specs
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
30 volts
View Details
4
suppliers
Triad Magnetics
PC Mount Split Pack™ Class 2/3 Power Transformers
F28-420-C2
Specs
Mounting
PCB/SMD
Input Voltage
115 to 230 volts
Output Voltage
14 volts
View Details