CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:11V, 11.5V, 12V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:8.33A; Transformer Terminals:Screw; Weight:4.5lb RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 03P4694 |
| Product Name | Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions |
| Transformer Type | Encapsulated Transformers |