Hammond Power Solutions, Inc. HAMD General Purpose Transformers PH100MLI

Description
HPS Imperator, 100VA, 1PH, Open,
Datasheet
Description
HPS Imperator, 100VA, 1PH, Open,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAMD General Purpose Transformers - PH100MLI - Galco Industrial Electronics
Madison Heights, MI, United States
HAMD General Purpose Transformers
PH100MLI
HAMD General Purpose Transformers PH100MLI
HPS Imperator, 100VA, 1PH, Open,

HPS Imperator, 100VA, 1PH, Open,

Supplier's Site
Control Transformer - 21559205 - Radwell International
Willingboro, NJ, United States
Control Transformer
21559205
Control Transformer 21559205
CONTROL TRANSFORMER, ENCAPSULATED CORE, 100 VA, 1-PHASE, 240/480 VAC PRIMARY, 25/120 VAC SECONDARY, 50/60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

CONTROL TRANSFORMER, ENCAPSULATED CORE, 100 VA, 1-PHASE, 240/480 VAC PRIMARY, 25/120 VAC SECONDARY, 50/60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer, control, pri: 460/230/208V, 1ph, sec: 100VA, 24/115V, .87/4.117A - 70191757 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, control, pri: 460/230/208V, 1ph, sec: 100VA, 24/115V, .87/4.117A
70191757
Transformer, control, pri: 460/230/208V, 1ph, sec: 100VA, 24/115V, .87/4.117A 70191757
The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit. The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look. Features: 600V Class, Machine Tool Rated Industrial Control Transformers Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative 50/60 Hertz (60Hz on PH***AJ and PH***AR) VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative Superior Insulation System 50-150 VA, Temperature Rise 55°C, Insulation Class 105°C 250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C 2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire) Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI) Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA cULus Listed (Approved for U.S. and Canada) CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR) LIFETIME Warranty (Limited) RoHS Compliant

The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit.
The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look.
Features:

  • 600V Class, Machine Tool Rated Industrial Control Transformers
  • Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative
  • 50/60 Hertz (60Hz on PH***AJ and PH***AR)
  • VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative
  • Superior Insulation System
    50-150 VA, Temperature Rise 55°C, Insulation Class 105°C
    250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C
    2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C
  • Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability
  • Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core
  • Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire)
  • Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI)
  • Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA
  • cULus Listed (Approved for U.S. and Canada)
  • CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR)
  • LIFETIME Warranty (Limited)
  • RoHS Compliant
Supplier's Site
Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions - 48M4986 - Newark, An Avnet Company
Chicago, IL, United States
Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions
48M4986
Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions 48M4986
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:23V, 24V, 25V, 110V, 115V, 120V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:870mA; Transformer Terminals:Screw RoHS Compliant: Yes

CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:23V, 24V, 25V, 110V, 115V, 120V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:870mA; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number PH100MLI 21559205 70191757 48M4986
Product Name HAMD General Purpose Transformers Control Transformer Transformer, control, pri: 460/230/208V, 1ph, sec: 100VA, 24/115V, .87/4.117A Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions
Input Voltage 120 to 480 volts 208 to 460 volts
Other Transformer Types / Applications Isolation; Telecom
Standards UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Transformers - Power Transformers - 1182KIT160 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Standards / Compliance RoHS
View Details
4 suppliers