HAMMOND POWER SOLUTIONS, INC.
FS350AR -- FUSION 350VA 600V-12X24 HAMMOND POWER SOLUTIONS
Hammond Power Solutions, Inc.
Fusion 350Va 600V-12X24 Hammond Power Solutions
FS350AR
Description
FUSION 350VA 600V-12X24
Description
FUSION 350VA 600V-12X24
Suppliers
Fusion 350Va 600V-12X24 Hammond Power Solutions
27T4006
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
27T4006 |
|
Product Name
|
Fusion 350Va 600V-12X24 Hammond Power Solutions |
Unlock Full Specs
to access all available technical data
Similar Products
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details
Mounting
Chassis
Input Voltage
115 volts
Power Rating (VA)
56 VA
View Details
5 suppliers
Input Voltage
500 volts
Operating Temperature
-25 to 70 C (-13 to 158 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Transformer Type
Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting
Chassis (optional feature); Pad-Mounted (optional feature)
View Details