Hammond Power Solutions, Inc. Control Transformer FS100AR

Description
POWER SOLUTIONS GENERAL PURPOSE TRANSFORMERS, HPS FUSION SERIES, 1 PH, 100 VA, PRIMARY VOLTAGE 600, SECONDARY VOLTAGE 12/24, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SOLUTIONS GENERAL PURPOSE TRANSFORMERS, HPS FUSION SERIES, 1 PH, 100 VA, PRIMARY VOLTAGE 600, SECONDARY VOLTAGE 12/24, NEMA 1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 26392712 - Radwell International
Willingboro, NJ, United States
Control Transformer
26392712
Control Transformer 26392712
POWER SOLUTIONS GENERAL PURPOSE TRANSFORMERS, HPS FUSION SERIES, 1 PH, 100 VA, PRIMARY VOLTAGE 600, SECONDARY VOLTAGE 12/24, NEMA 1. FREE 2 YEAR RADWELL WARRANTY

POWER SOLUTIONS GENERAL PURPOSE TRANSFORMERS, HPS FUSION SERIES, 1 PH, 100 VA, PRIMARY VOLTAGE 600, SECONDARY VOLTAGE 12/24, NEMA 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fusion 100Va 600V-12X24 Hammond Power Solutions - 27T3963 - Newark, An Avnet Company
Chicago, IL, United States
Fusion 100Va 600V-12X24 Hammond Power Solutions
27T3963
Fusion 100Va 600V-12X24 Hammond Power Solutions 27T3963
FUSION 100VA 600V-12X24

FUSION 100VA 600V-12X24

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 26392712 27T3963
Product Name Control Transformer Fusion 100Va 600V-12X24 Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

LPD5030V Series Miniature High-Isolation Transformers - LPD5030V-103 LPD5030V-103MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A10-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 750 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details