Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 16.7A, 0.59Mh; Product Range Hammond Power Solutions CRX16D7BE

Description
LINE REACTOR, 3-PHASE, 16.7A, 0.59MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:5hp; Impedance:-; Phase Type:-; Output Current:16.7A; Inductance:590µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Description
LINE REACTOR, 3-PHASE, 16.7A, 0.59MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:5hp; Impedance:-; Phase Type:-; Output Current:16.7A; Inductance:590µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Line Reactor, 3-Phase, 16.7A, 0.59Mh from Hammond Power Solutions is designed to enhance the performance and reliability of AC drive systems. It operates effectively within a voltage range of up to 208VAC and is suitable for applications requiring up to 5 horsepower. The reactor features an inductance of 590 µH, which helps to mitigate voltage and current transients, thereby reducing the risk of nuisance tripping in variable frequency drives. Constructed with a focus on durability, the reactor is vacuum pressure impregnated to minimize audible noise and is compliant with various industry standards, including UL, CSA, and CE. The product is designed for natural convection cooling and can be mounted on floors, walls, or ceilings, depending on the unit's weight. This reactor is particularly beneficial in applications where harmonic distortion and motor operating temperatures need to be managed effectively.

Datasheet Summary
Powered by GS/AI

The Line Reactor, 3-Phase, 16.7A, 0.59Mh from Hammond Power Solutions is designed to enhance the performance and reliability of AC drive systems. It operates effectively within a voltage range of up to 208VAC and is suitable for applications requiring up to 5 horsepower. The reactor features an inductance of 590 µH, which helps to mitigate voltage and current transients, thereby reducing the risk of nuisance tripping in variable frequency drives. Constructed with a focus on durability, the reactor is vacuum pressure impregnated to minimize audible noise and is compliant with various industry standards, including UL, CSA, and CE. The product is designed for natural convection cooling and can be mounted on floors, walls, or ceilings, depending on the unit's weight. This reactor is particularly beneficial in applications where harmonic distortion and motor operating temperatures need to be managed effectively.

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 16.7A, 0.59Mh; Product Range Hammond Power Solutions - 78X3179 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 16.7A, 0.59Mh; Product Range Hammond Power Solutions
78X3179
Line Reactor, 3-Phase, 16.7A, 0.59Mh; Product Range Hammond Power Solutions 78X3179
LINE REACTOR, 3-PHASE, 16.7A, 0.59MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:5hp; Impedance:-; Phase Type:-; Output Current:16.7A; Inductance:590µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 16.7A, 0.59MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:5hp; Impedance:-; Phase Type:-; Output Current:16.7A; Inductance:590µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3179
Product Name Line Reactor, 3-Phase, 16.7A, 0.59Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432408-2 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 750 A Line Reactor - 1321-3RA750-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details