LINE REACTOR, 3-PHASE, 1.2KA, 0.02MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:1000hp; Impedance:-; Phase Type:3 Phase; Output Current:1.2kA; Inductance:20µH; Length:23"; Width:33.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X3175 |
| Product Name | Line Reactor, 3-Phase, 1.2Ka, 0.02Mh; Product Range Hammond Power Solutions |