Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions CRX10D7CE

Description
LINE REACTOR, 3-PHASE, 10.7A, 1.64MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:10.7A; Inductance:1.64mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 10.7A, 1.64MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:10.7A; Inductance:1.64mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions - 78X3169 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions
78X3169
Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions 78X3169
LINE REACTOR, 3-PHASE, 10.7A, 1.64MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:10.7A; Inductance:1.64mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 10.7A, 1.64MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:10.7A; Inductance:1.64mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3169
Product Name Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 1-2432408-8 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 200 A Line Reactor - 1321-3R200-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details