Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions CRX10D7CC

Description
LINE REACTOR, 3-PHASE, 10.7A, 1.64MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:10.7A; Inductance:1.64mH; Length:3.51"; Width:4.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 10.7A, 1.64MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:10.7A; Inductance:1.64mH; Length:3.51"; Width:4.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions - 78X3168 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions
78X3168
Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions 78X3168
LINE REACTOR, 3-PHASE, 10.7A, 1.64MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:10.7A; Inductance:1.64mH; Length:3.51"; Width:4.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 10.7A, 1.64MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:10.7A; Inductance:1.64mH; Length:3.51"; Width:4.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3168
Product Name Line Reactor, 3-Phase, 10.7A, 1.64Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 35 A Line Reactor - 1321-3RA35-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details