Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 10.7A, 0.95Mh; Product Range Hammond Power Solutions CRX10D7BE

Description
LINE REACTOR, 3-PHASE, 10.7A, 0.95MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:3hp; Impedance:-; Phase Type:-; Output Current:10.7A; Inductance:950µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 10.7A, 0.95MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:3hp; Impedance:-; Phase Type:-; Output Current:10.7A; Inductance:950µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 10.7A, 0.95Mh; Product Range Hammond Power Solutions - 78X3167 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 10.7A, 0.95Mh; Product Range Hammond Power Solutions
78X3167
Line Reactor, 3-Phase, 10.7A, 0.95Mh; Product Range Hammond Power Solutions 78X3167
LINE REACTOR, 3-PHASE, 10.7A, 0.95MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:3hp; Impedance:-; Phase Type:-; Output Current:10.7A; Inductance:950µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 10.7A, 0.95MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:3hp; Impedance:-; Phase Type:-; Output Current:10.7A; Inductance:950µH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3167
Product Name Line Reactor, 3-Phase, 10.7A, 0.95Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 1-2432408-4 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 4 A Line Reactor - 1321-3RA4-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details
2 suppliers