LINE REACTOR, 3-PHASE, 7.6A, 5.09MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:5hp; Impedance:-; Phase Type:3 Phase; Output Current:7.6A; Inductance:5.09mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X3157 |
| Product Name | Line Reactor, 3-Phase, 7.6A, 5.09Mh; Product Range Hammond Power Solutions |