Hammond Power Solutions, Inc. Line Reactor Transformer CRX07D6BC

Description
LINE REACTOR TRANSFORMER, 7.6 AMP, 5.1 MH, 50/60 HZ, TERMINAL TORQUE 11LBS-IN, TEMP CLASS 130, 0.6 KV. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LINE REACTOR TRANSFORMER, 7.6 AMP, 5.1 MH, 50/60 HZ, TERMINAL TORQUE 11LBS-IN, TEMP CLASS 130, 0.6 KV. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor Transformer - 148315057 - Radwell International
Willingboro, NJ, United States
Line Reactor Transformer
148315057
Line Reactor Transformer 148315057
LINE REACTOR TRANSFORMER, 7.6 AMP, 5.1 MH, 50/60 HZ, TERMINAL TORQUE 11LBS-IN, TEMP CLASS 130, 0.6 KV. FREE 2 YEAR RADWELL WARRANTY

LINE REACTOR TRANSFORMER, 7.6 AMP, 5.1 MH, 50/60 HZ, TERMINAL TORQUE 11LBS-IN, TEMP CLASS 130, 0.6 KV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Line Reactor, 3-Phase, 7.6A, 5.09Mh; Product Range Hammond Power Solutions - 78X3156 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 7.6A, 5.09Mh; Product Range Hammond Power Solutions
78X3156
Line Reactor, 3-Phase, 7.6A, 5.09Mh; Product Range Hammond Power Solutions 78X3156
LINE REACTOR, 3-PHASE, 7.6A, 5.09MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:5hp; Impedance:-; Phase Type:3 Phase; Output Current:7.6A; Inductance:5.09mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 7.6A, 5.09MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:5hp; Impedance:-; Phase Type:3 Phase; Output Current:7.6A; Inductance:5.09mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Line/Load Reactors Line/Load Reactors
Product Number 148315057 78X3156
Product Name Line Reactor Transformer Line Reactor, 3-Phase, 7.6A, 5.09Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 400 A Line Reactor - 1321-3RAB400-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, Cabinet Style 2 Only, with Flag Terminals
View Details
Line Reactors - 817679-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details