Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 7.6A, 3.06Mh; Product Range Hammond Power Solutions CRX07D6AC

Description
LINE REACTOR, 3-PHASE, 7.6A, 3.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:5hp; Impedance:-; Phase Type:3 Phase; Output Current:7.6A; Inductance:3.06mH; Length:3.51"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 7.6A, 3.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:5hp; Impedance:-; Phase Type:3 Phase; Output Current:7.6A; Inductance:3.06mH; Length:3.51"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 7.6A, 3.06Mh; Product Range Hammond Power Solutions - 78X3154 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 7.6A, 3.06Mh; Product Range Hammond Power Solutions
78X3154
Line Reactor, 3-Phase, 7.6A, 3.06Mh; Product Range Hammond Power Solutions 78X3154
LINE REACTOR, 3-PHASE, 7.6A, 3.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:5hp; Impedance:-; Phase Type:3 Phase; Output Current:7.6A; Inductance:3.06mH; Length:3.51"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 7.6A, 3.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:5hp; Impedance:-; Phase Type:3 Phase; Output Current:7.6A; Inductance:3.06mH; Length:3.51"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3154
Product Name Line Reactor, 3-Phase, 7.6A, 3.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432408-5 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 8 A Line Reactor - 1321-3RA8-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details
2 suppliers