Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions CRX07D5CC

Description
LINE REACTOR, 3-PHASE, 7.5A, 2.33MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:7.5A; Inductance:2.33mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 7.5A, 2.33MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:7.5A; Inductance:2.33mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions - 78X3150 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions
78X3150
Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions 78X3150
LINE REACTOR, 3-PHASE, 7.5A, 2.33MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:7.5A; Inductance:2.33mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 7.5A, 2.33MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:7.5A; Inductance:2.33mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3150
Product Name Line Reactor, 3-Phase, 7.5A, 2.33Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 3-2432409-2 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 35 A Line Reactor - 1321-3RA35-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details