Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions CRX07D5AE

Description
LINE REACTOR, 3-PHASE, 7.5A, 1.31MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:7.5A; Inductance:1.31mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 7.5A, 1.31MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:7.5A; Inductance:1.31mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions - 78X3147 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions
78X3147
Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions 78X3147
LINE REACTOR, 3-PHASE, 7.5A, 1.31MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:7.5A; Inductance:1.31mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 7.5A, 1.31MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:7.5A; Inductance:1.31mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3147
Product Name Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 1-2432409-1 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
RLW Line and Load Reactors -  - MTE Corporation
Specs
Filter Type Active
Signal Type Three Phase
Input Voltage 600V
View Details
1321 Power Component 18 A Line Reactor - 1321-3RA18-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details