Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions CRX07D5AC

Description
LINE REACTOR, 3-PHASE, 7.5A, 1.31MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:7.5A; Inductance:1.31mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 7.5A, 1.31MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:7.5A; Inductance:1.31mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions - 78X3146 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions
78X3146
Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions 78X3146
LINE REACTOR, 3-PHASE, 7.5A, 1.31MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:7.5A; Inductance:1.31mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 7.5A, 1.31MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:2hp; Impedance:-; Phase Type:-; Output Current:7.5A; Inductance:1.31mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3146
Product Name Line Reactor, 3-Phase, 7.5A, 1.31Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817687-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 160 A Line Reactor - 1321-3RA160-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details