Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 6.6A, 3.06Mh; Product Range Hammond Power Solutions CRX06D6DE

Description
LINE REACTOR, 3-PHASE, 6.6A, 3.06MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:1.5hp; Impedance:-; Phase Type:3 Phase; Output Current:6.6A; Inductance:3.06mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 6.6A, 3.06MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:1.5hp; Impedance:-; Phase Type:3 Phase; Output Current:6.6A; Inductance:3.06mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 6.6A, 3.06Mh; Product Range Hammond Power Solutions - 78X3145 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 6.6A, 3.06Mh; Product Range Hammond Power Solutions
78X3145
Line Reactor, 3-Phase, 6.6A, 3.06Mh; Product Range Hammond Power Solutions 78X3145
LINE REACTOR, 3-PHASE, 6.6A, 3.06MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:1.5hp; Impedance:-; Phase Type:3 Phase; Output Current:6.6A; Inductance:3.06mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 6.6A, 3.06MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:1.5hp; Impedance:-; Phase Type:3 Phase; Output Current:6.6A; Inductance:3.06mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3145
Product Name Line Reactor, 3-Phase, 6.6A, 3.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819754-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details