LINE REACTOR, 3-PHASE, 6.1A, 7.78MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:5hp; Impedance:-; Phase Type:3 Phase; Output Current:6.1A; Inductance:7.78mH; Length:3.51"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X3136 |
| Product Name | Line Reactor, 3-Phase, 6.1A, 7.78Mh; Product Range Hammond Power Solutions |