Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 590A, 0.06Mh; Product Range Hammond Power Solutions CRX0590BC

Description
LINE REACTOR, 3-PHASE, 590A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:590A; Inductance:60µH; Length:13.38"; Width:13.75" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 590A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:590A; Inductance:60µH; Length:13.38"; Width:13.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 590A, 0.06Mh; Product Range Hammond Power Solutions - 78X3132 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 590A, 0.06Mh; Product Range Hammond Power Solutions
78X3132
Line Reactor, 3-Phase, 590A, 0.06Mh; Product Range Hammond Power Solutions 78X3132
LINE REACTOR, 3-PHASE, 590A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:590A; Inductance:60µH; Length:13.38"; Width:13.75" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 590A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:590A; Inductance:60µH; Length:13.38"; Width:13.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3132
Product Name Line Reactor, 3-Phase, 590A, 0.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 25 A Line Reactor - 1321-3R25-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers