Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 528A, 0.02Mh; Product Range Hammond Power Solutions CRX0528AE

Description
LINE REACTOR, 3-PHASE, 528A, 0.02MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:200hp; Impedance:-; Phase Type:3 Phase; Output Current:528A; Inductance:20µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 528A, 0.02MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:200hp; Impedance:-; Phase Type:3 Phase; Output Current:528A; Inductance:20µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 528A, 0.02Mh; Product Range Hammond Power Solutions - 78X3123 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 528A, 0.02Mh; Product Range Hammond Power Solutions
78X3123
Line Reactor, 3-Phase, 528A, 0.02Mh; Product Range Hammond Power Solutions 78X3123
LINE REACTOR, 3-PHASE, 528A, 0.02MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:200hp; Impedance:-; Phase Type:3 Phase; Output Current:528A; Inductance:20µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 528A, 0.02MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:200hp; Impedance:-; Phase Type:3 Phase; Output Current:528A; Inductance:20µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3123
Product Name Line Reactor, 3-Phase, 528A, 0.02Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817677-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 400 A Line Reactor - 1321-3RB400-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details