The Line Reactor, 3-Phase, 515A, 0.08Mh from Hammond Power Solutions is designed to enhance the performance and reliability of AC drive applications. It operates at a maximum supply voltage of 480VAC and is rated for a power consumption of up to 450hp. The reactor features an inductance of 80OºH and is built to mitigate voltage and current transients, which can lead to nuisance tripping of drives. This product is compliant with various standards including UL, CSA, CE, and IEC, ensuring its suitability for demanding environments. The reactor is also RoHS compliant, indicating it meets environmental safety standards. Its construction includes features such as vacuum pressure impregnation to minimize audible noise and robust terminal connections for reliable performance. This reactor is suitable for applications in industries such as oil and gas, HVAC, and wastewater management.
LINE REACTOR, 3-PHASE, 515A, 0.08MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:450hp; Impedance:-; Phase Type:3 Phase; Output Current:515A; Inductance:80µH; Length:13.38"; Width:13.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X3120 |
| Product Name | Line Reactor, 3-Phase, 515A, 0.08Mh; Product Range Hammond Power Solutions |