Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 4.8A, 7.78Mh; Product Range Hammond Power Solutions CRX04D8BE

Description
LINE REACTOR, 3-PHASE, 4.8A, 7.78MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:4.8A; Inductance:7.78mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 4.8A, 7.78MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:4.8A; Inductance:7.78mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 4.8A, 7.78Mh; Product Range Hammond Power Solutions - 78X3101 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 4.8A, 7.78Mh; Product Range Hammond Power Solutions
78X3101
Line Reactor, 3-Phase, 4.8A, 7.78Mh; Product Range Hammond Power Solutions 78X3101
LINE REACTOR, 3-PHASE, 4.8A, 7.78MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:4.8A; Inductance:7.78mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 4.8A, 7.78MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:4.8A; Inductance:7.78mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3101
Product Name Line Reactor, 3-Phase, 4.8A, 7.78Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 320 A Line Reactor - 1321-3RB320-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details