Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 4.8A, 4.7Mh; Product Range Hammond Power Solutions CRX04D8AC

Description
LINE REACTOR, 3-PHASE, 4.8A, 4.7MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:3hp; Impedance:-; Phase Type:-; Output Current:4.8A; Inductance:4.7mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 4.8A, 4.7MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:3hp; Impedance:-; Phase Type:-; Output Current:4.8A; Inductance:4.7mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 4.8A, 4.7Mh; Product Range Hammond Power Solutions - 78X3098 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 4.8A, 4.7Mh; Product Range Hammond Power Solutions
78X3098
Line Reactor, 3-Phase, 4.8A, 4.7Mh; Product Range Hammond Power Solutions 78X3098
LINE REACTOR, 3-PHASE, 4.8A, 4.7MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:3hp; Impedance:-; Phase Type:-; Output Current:4.8A; Inductance:4.7mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 4.8A, 4.7MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:3hp; Impedance:-; Phase Type:-; Output Current:4.8A; Inductance:4.7mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3098
Product Name Line Reactor, 3-Phase, 4.8A, 4.7Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 55 A Line Reactor - 1321-3R55-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 817672-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details