LINE REACTOR, 3-PHASE, 4.6A, 3.55MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:1hp; Impedance:-; Phase Type:3 Phase; Output Current:4.6A; Inductance:3.55mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 78X3095 |
| Product Name | Line Reactor, 3-Phase, 4.6A, 3.55Mh; Product Range Hammond Power Solutions |