Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 472A, 0.1Mh; Product Range Hammond Power Solutions CRX0472BE

Description
LINE REACTOR, 3-PHASE, 472A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:472A; Inductance:100µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 472A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:472A; Inductance:100µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 472A, 0.1Mh; Product Range Hammond Power Solutions - 78X3113 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 472A, 0.1Mh; Product Range Hammond Power Solutions
78X3113
Line Reactor, 3-Phase, 472A, 0.1Mh; Product Range Hammond Power Solutions 78X3113
LINE REACTOR, 3-PHASE, 472A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:472A; Inductance:100µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 472A, 0.1MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:472A; Inductance:100µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3113
Product Name Line Reactor, 3-Phase, 472A, 0.1Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 4 A Line Reactor - 1321-3R4-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers