Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 472A, 0.06Mh; Product Range Hammond Power Solutions CRX0472AE

Description
LINE REACTOR, 3-PHASE, 472A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:472A; Inductance:60µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 472A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:472A; Inductance:60µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 472A, 0.06Mh; Product Range Hammond Power Solutions - 78X3111 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 472A, 0.06Mh; Product Range Hammond Power Solutions
78X3111
Line Reactor, 3-Phase, 472A, 0.06Mh; Product Range Hammond Power Solutions 78X3111
LINE REACTOR, 3-PHASE, 472A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:472A; Inductance:60µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 472A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:500hp; Impedance:-; Phase Type:3 Phase; Output Current:472A; Inductance:60µH; Length:21.3"; Width:28.1"; Height:28.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3111
Product Name Line Reactor, 3-Phase, 472A, 0.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 4-2432409-2 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
RL Line and Load Reactors -  - MTE Corporation
Specs
Filter Type Active
Signal Type Three Phase
Input Voltage 600V
View Details
1321 Power Component 160 A Line Reactor - 1321-3RA160-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details