Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 3.9A, 7.06Mh; Product Range Hammond Power Solutions CRX03D9AC

Description
LINE REACTOR, 3-PHASE, 3.9A, 7.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:3.9A; Inductance:7.06mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 3.9A, 7.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:3.9A; Inductance:7.06mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 3.9A, 7.06Mh; Product Range Hammond Power Solutions - 78X3054 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 3.9A, 7.06Mh; Product Range Hammond Power Solutions
78X3054
Line Reactor, 3-Phase, 3.9A, 7.06Mh; Product Range Hammond Power Solutions 78X3054
LINE REACTOR, 3-PHASE, 3.9A, 7.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:3.9A; Inductance:7.06mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 3.9A, 7.06MH; Product Range:Centurion R Series; Supply Voltage Max:600VAC; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:3.9A; Inductance:7.06mH; Length:2.29"; Width:4.13"; Height:5.13"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3054
Product Name Line Reactor, 3-Phase, 3.9A, 7.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817672-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 130 A Line Reactor - 1321-3RA130-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details