Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 3.5A, 4.67Mh; Product Range Hammond Power Solutions CRX03D5DC

Description
LINE REACTOR, 3-PHASE, 3.5A, 4.67MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:3 Phase; Output Current:3.5A; Inductance:4.67mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 3.5A, 4.67MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:3 Phase; Output Current:3.5A; Inductance:4.67mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 3.5A, 4.67Mh; Product Range Hammond Power Solutions - 78X3052 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 3.5A, 4.67Mh; Product Range Hammond Power Solutions
78X3052
Line Reactor, 3-Phase, 3.5A, 4.67Mh; Product Range Hammond Power Solutions 78X3052
LINE REACTOR, 3-PHASE, 3.5A, 4.67MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:3 Phase; Output Current:3.5A; Inductance:4.67mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 3.5A, 4.67MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:3 Phase; Output Current:3.5A; Inductance:4.67mH; Length:2.29"; Width:4.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3052
Product Name Line Reactor, 3-Phase, 3.5A, 4.67Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 8 A Line Reactor - 1321-3R8-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers