Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 3.5A, 5.09Mh; Product Range Hammond Power Solutions CRX03D5CC

Description
LINE REACTOR, 3-PHASE, 3.5A, 5.09MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:5.09mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 3.5A, 5.09MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:5.09mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 3.5A, 5.09Mh; Product Range Hammond Power Solutions - 78X3050 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 3.5A, 5.09Mh; Product Range Hammond Power Solutions
78X3050
Line Reactor, 3-Phase, 3.5A, 5.09Mh; Product Range Hammond Power Solutions 78X3050
LINE REACTOR, 3-PHASE, 3.5A, 5.09MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:5.09mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 3.5A, 5.09MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:5.09mH; Length:5"; Width:6.5"; Height:6.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3050
Product Name Line Reactor, 3-Phase, 3.5A, 5.09Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 250 A Line Reactor - 1321-3RB250-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details