Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions CRX03D5BE

Description
LINE REACTOR, 3-PHASE, 3.5A, 3.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:3.55mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Description
LINE REACTOR, 3-PHASE, 3.5A, 3.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:3.55mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Line Reactor, 3-Phase, 3.5A, 3.55mH from Hammond Power Solutions is designed to enhance the performance and reliability of AC drive systems. It operates at a maximum supply voltage of 480VAC and is suitable for applications requiring power consumption of up to 0.75 HP. The reactor features an impedance rating that helps mitigate voltage and current transients, reducing the risk of nuisance tripping and extending the life of motors and switching components. Constructed with a focus on durability, the reactor is vacuum pressure impregnated to minimize audible noise and is compliant with various industry standards including UL, CSA, and CE. It is designed for natural convection cooling and can be mounted in various configurations, making it versatile for different installation environments. The product is RoHS compliant, ensuring it meets environmental regulations. This reactor is ideal for applications in sectors such as oil and gas, HVAC, and wastewater management.

Datasheet Summary
Powered by GS/AI

The Line Reactor, 3-Phase, 3.5A, 3.55mH from Hammond Power Solutions is designed to enhance the performance and reliability of AC drive systems. It operates at a maximum supply voltage of 480VAC and is suitable for applications requiring power consumption of up to 0.75 HP. The reactor features an impedance rating that helps mitigate voltage and current transients, reducing the risk of nuisance tripping and extending the life of motors and switching components. Constructed with a focus on durability, the reactor is vacuum pressure impregnated to minimize audible noise and is compliant with various industry standards including UL, CSA, and CE. It is designed for natural convection cooling and can be mounted in various configurations, making it versatile for different installation environments. The product is RoHS compliant, ensuring it meets environmental regulations. This reactor is ideal for applications in sectors such as oil and gas, HVAC, and wastewater management.

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions - 78X3049 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions
78X3049
Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions 78X3049
LINE REACTOR, 3-PHASE, 3.5A, 3.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:3.55mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 3.5A, 3.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:3.55mH; Length:10"; Width:10"; Height:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3049
Product Name Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 1-2432408-7 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 750 A Line Reactor - 1321-3RA750-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details