Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions CRX03D5BC

Description
LINE REACTOR, 3-PHASE, 3.5A, 3.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:3.55mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 3.5A, 3.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:3.55mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions - 78X3048 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions
78X3048
Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions 78X3048
LINE REACTOR, 3-PHASE, 3.5A, 3.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:3.55mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 3.5A, 3.55MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:0.75hp; Impedance:-; Phase Type:-; Output Current:3.5A; Inductance:3.55mH; Length:2.29"; Width:4.13"; Height:5.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3048
Product Name Line Reactor, 3-Phase, 3.5A, 3.55Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432409-2 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details