Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 396A, 0.04Mh; Product Range Hammond Power Solutions CRX0396DE

Description
LINE REACTOR, 3-PHASE, 396A, 0.04MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:396A; Inductance:40µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 396A, 0.04MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:396A; Inductance:40µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 396A, 0.04Mh; Product Range Hammond Power Solutions - 78X3089 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 396A, 0.04Mh; Product Range Hammond Power Solutions
78X3089
Line Reactor, 3-Phase, 396A, 0.04Mh; Product Range Hammond Power Solutions 78X3089
LINE REACTOR, 3-PHASE, 396A, 0.04MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:396A; Inductance:40µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 396A, 0.04MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:396A; Inductance:40µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3089
Product Name Line Reactor, 3-Phase, 396A, 0.04Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819747-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details