Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 396A, 0.03Mh; Product Range Hammond Power Solutions CRX0396AE

Description
LINE REACTOR, 3-PHASE, 396A, 0.03MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:396A; Inductance:30µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 396A, 0.03MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:396A; Inductance:30µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 396A, 0.03Mh; Product Range Hammond Power Solutions - 78X3083 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 396A, 0.03Mh; Product Range Hammond Power Solutions
78X3083
Line Reactor, 3-Phase, 396A, 0.03Mh; Product Range Hammond Power Solutions 78X3083
LINE REACTOR, 3-PHASE, 396A, 0.03MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:396A; Inductance:30µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 396A, 0.03MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:150hp; Impedance:-; Phase Type:3 Phase; Output Current:396A; Inductance:30µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3083
Product Name Line Reactor, 3-Phase, 396A, 0.03Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 25 A Line Reactor - 1321-3R25-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details