Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 361A, 0.06Mh; Product Range Hammond Power Solutions CRX0361AE

Description
LINE REACTOR, 3-PHASE, 361A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:300hp; Impedance:-; Phase Type:3 Phase; Output Current:361A; Inductance:60µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 361A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:300hp; Impedance:-; Phase Type:3 Phase; Output Current:361A; Inductance:60µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 361A, 0.06Mh; Product Range Hammond Power Solutions - 78X3075 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 361A, 0.06Mh; Product Range Hammond Power Solutions
78X3075
Line Reactor, 3-Phase, 361A, 0.06Mh; Product Range Hammond Power Solutions 78X3075
LINE REACTOR, 3-PHASE, 361A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:300hp; Impedance:-; Phase Type:3 Phase; Output Current:361A; Inductance:60µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 361A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:300hp; Impedance:-; Phase Type:3 Phase; Output Current:361A; Inductance:60µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3075
Product Name Line Reactor, 3-Phase, 361A, 0.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432408-0 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
1321 Power Component 35 A Line Reactor - 1321-3R35-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details