Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 343A, 0.06Mh; Product Range Hammond Power Solutions CRX0343DC

Description
LINE REACTOR, 3-PHASE, 343A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:60µH; Length:9.38"; Width:13.75" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 343A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:60µH; Length:9.38"; Width:13.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 343A, 0.06Mh; Product Range Hammond Power Solutions - 78X3072 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 343A, 0.06Mh; Product Range Hammond Power Solutions
78X3072
Line Reactor, 3-Phase, 343A, 0.06Mh; Product Range Hammond Power Solutions 78X3072
LINE REACTOR, 3-PHASE, 343A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:60µH; Length:9.38"; Width:13.75" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 343A, 0.06MH; Product Range:Centurion R Series; Supply Voltage Max:240VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:60µH; Length:9.38"; Width:13.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3072
Product Name Line Reactor, 3-Phase, 343A, 0.06Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432409-2 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details