Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions CRX0343CE

Description
LINE REACTOR, 3-PHASE, 343A, 0.05MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:50µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 343A, 0.05MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:50µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions - 78X3071 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions
78X3071
Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions 78X3071
LINE REACTOR, 3-PHASE, 343A, 0.05MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:50µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 343A, 0.05MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:50µH; Length:20.5"; Width:26.1"; Height:25.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3071
Product Name Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817677-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
Line Reactor Transformer - 65920565 - Radwell International
Allen-Bradley / Rockwell Automation
View Details