Hammond Power Solutions, Inc. Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions CRX0343CC

Description
LINE REACTOR, 3-PHASE, 343A, 0.05MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:50µH; Length:8.88"; Width:11.05"; Height:10" RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR, 3-PHASE, 343A, 0.05MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:50µH; Length:8.88"; Width:11.05"; Height:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions - 78X3070 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions
78X3070
Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions 78X3070
LINE REACTOR, 3-PHASE, 343A, 0.05MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:50µH; Length:8.88"; Width:11.05"; Height:10" RoHS Compliant: Yes

LINE REACTOR, 3-PHASE, 343A, 0.05MH; Product Range:Centurion R Series; Supply Voltage Max:208VAC; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:343A; Inductance:50µH; Length:8.88"; Width:11.05"; Height:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 78X3070
Product Name Line Reactor, 3-Phase, 343A, 0.05Mh; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 4 A Line Reactor - 1321-3R4-D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers